Banner Engineering Corp. Proximity Sensors - Industrial S18UUAR

Description
SENSOR PROX ULTRA 30MM-300MM CYL
Request a Quote Datasheet
Description
SENSOR PROX ULTRA 30MM-300MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2170-S18UUAR-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2170-S18UUAR-ND
Proximity Sensors - Industrial 2170-S18UUAR-ND
SENSOR PROX ULTRA 30MM-300MM CYL

SENSOR PROX ULTRA 30MM-300MM CYL

Buy Now Datasheet
SENSOR; ULTRASONIC; 18MM THREADED BARREL; RIGHT ANGLE; RANGE 30-300MM; 0-10VDC - 70167512 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; ULTRASONIC; 18MM THREADED BARREL; RIGHT ANGLE; RANGE 30-300MM; 0-10VDC
70167512
SENSOR; ULTRASONIC; 18MM THREADED BARREL; RIGHT ANGLE; RANGE 30-300MM; 0-10VDC 70167512
Features: Compact 18 mm Straight or Right-Angle Plastic Threaded Housing Rugged Encapsulated Design for Harsh Environments Temperature Compensation for Easy Setup Minimal Deadzone and Programmable Background Suppression Integrated Diagnostic LEDs and Push-Button Configuration for Easy Setup 10-30 VDC Supply Voltage 2 m Integral Cable Models Listed (Euro-Style QD Available) Accessories Available: Cordsets, Brackets and Waveguides

Features:

  • Compact 18 mm Straight or Right-Angle Plastic Threaded Housing
  • Rugged Encapsulated Design for Harsh Environments
  • Temperature Compensation for Easy Setup
  • Minimal Deadzone and Programmable Background Suppression
  • Integrated Diagnostic LEDs and Push-Button Configuration for Easy Setup
  • 10-30 VDC Supply Voltage
  • 2 m Integral Cable Models Listed (Euro-Style QD Available)
  • Accessories Available: Cordsets, Brackets and Waveguides
Supplier's Site
Ultrasonic Sensor; Sensing Range Min Banner Engineering - 99H2755 - Newark, An Avnet Company
Chicago, IL, United States
Ultrasonic Sensor; Sensing Range Min Banner Engineering
99H2755
Ultrasonic Sensor; Sensing Range Min Banner Engineering 99H2755
ULTRASONIC SENSOR; Sensing Range Min:30mm; Sensing Range Max:300mm; Beam Angle:-; Switching Frequency:300kHz; External Diameter:18mm; Sensitivity (dB):-; Operating Temperature Min:-20°C; Operating Temperature Max:60°C RoHS Compliant: Yes

ULTRASONIC SENSOR; Sensing Range Min:30mm; Sensing Range Max:300mm; Beam Angle:-; Switching Frequency:300kHz; External Diameter:18mm; Sensitivity (dB):-; Operating Temperature Min:-20°C; Operating Temperature Max:60°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2170-S18UUAR-ND 70167512 99H2755
Product Name Proximity Sensors - Industrial SENSOR; ULTRASONIC; 18MM THREADED BARREL; RIGHT ANGLE; RANGE 30-300MM; 0-10VDC Ultrasonic Sensor; Sensing Range Min Banner Engineering
Operating Temperature -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1810-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Retro-reflective Photoelectric Sensor - PR18M3MPSC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 118 inch (3000 mm)
View Details