MULTI-BEAM: 3/4-WIRE SCANNER BLO
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:700ft; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:SB Series; Range:700-ft with SBEX Emitter; Sensing Mode:Opposed; Sensor Input:Optical RoHS Compliant: Yes
Banner MULTI-BEAM® sensors are compact modular self contained photoelectric switches. Each MULT-BEAM® solution consists of 3 components — Scanner Block, Power Block, and Logic Module.
The Scanner Block contains the complete modulated photoelectric amplifier as well as the emitter and receiver optoelements. It also contains the sensing optics and the housing for the other two modules. The Power Block provides the interface between the scanner and the external circuit. It contains a power supply for the MULTI-BEAM® plus a switching device to interface the circuit to the controller. The Logic Module (not required for opposed mode emitters) interconnects the power block and scanner block both electrically and mechanically. It provides the desired timing logic function (if any), plus the ability to program the output for either light or dark response.
Create a Photoelectric Based on Your Application Requirements
Step 1: Choose a Sensor Block for the Required Sensing Mode
Step 2: Choose a Power Block for the Required Sensor Power (AC or DC) and Output
Step 3: Choose a Logic Module (Not Required for Opposed Mode Emitters)
Step 4: Plug in the Power and Logic Components into the Sensor Block
Step 5: Select Additional Options (Fiber Optic Cables, Mounting Brackets) as Needed
The 3 and 4 wire MULTI-BEAM® offer the greatest sensing configurations. They permit either AC or DC operations and offer the fastest response time and the greatest sensing ranges.
MULTI-BEAM® 3 and 4 Wire Scanner Blocks offer a complete complement of sensing modes. There are 3 or more models for each sensing mode, resulting in a choice of exactly the right sensor for any application. The high power models (10 millisecond response time) offer greater optical sensing power than any other industrial sensor.
Features
SENSOR, MULTI-BEAM, 3/4 WIRE SCANNER BLOCK - RECEIVER, RANGE 200 M, INPUT: DEPENDS ON POWER BLOCK, OUTPUT: DEPENDS ON POWER BLOCK, INTERCONNECTING PINS, (16654). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SBRX1
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-SBRX1-ND | 21H7447 | 70168903 | 18125 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric, Receiver, Scanner Block,Multi-Beam, 700' Range with SBEX Emitter | Photoelectric |
| Operation Distance | 8400 inch (213360 mm) | 7874 inch (200000 mm) |