SM30 SERIES: RECEIVER - FREQUENC
PHOTOELECTRIC SENSOR, 30MM, SPST-RELAY; Sensor Output:Solid State Relay; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:500mA; Product Range:SM30 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SM2A30SRL-ND | 21H9467 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 30Mm, Spst-Relay; Sensor Output Banner Engineering |
| Operation Distance | 5906 inch (150001 mm) |