Banner Engineering Corp. Optical Label Sensor, 5Mm, Npn, 30Vdc; Sensor Output Banner Engineering SLE5-NIR-Q7

Description
OPTICAL LABEL SENSOR, 5MM, NPN, 30VDC; Sensor Output:NPN; Sensing Range Max:5mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SLE5 Series RoHS Compliant: Yes
Datasheet
Description
OPTICAL LABEL SENSOR, 5MM, NPN, 30VDC; Sensor Output:NPN; Sensing Range Max:5mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SLE5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Label Sensor, 5Mm, Npn, 30Vdc; Sensor Output Banner Engineering - 52AH6847 - Newark, An Avnet Company
Chicago, IL, United States
Optical Label Sensor, 5Mm, Npn, 30Vdc; Sensor Output Banner Engineering
52AH6847
Optical Label Sensor, 5Mm, Npn, 30Vdc; Sensor Output Banner Engineering 52AH6847
OPTICAL LABEL SENSOR, 5MM, NPN, 30VDC; Sensor Output:NPN; Sensing Range Max:5mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SLE5 Series RoHS Compliant: Yes

OPTICAL LABEL SENSOR, 5MM, NPN, 30VDC; Sensor Output:NPN; Sensing Range Max:5mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SLE5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 52AH6847
Product Name Optical Label Sensor, 5Mm, Npn, 30Vdc; Sensor Output Banner Engineering
Operation Distance 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Chopper Stabilized, Precision Hall-Effect Latch - A3290KLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details