Banner Engineering Corp. Photoelectric SE612CNC

Description
26121 - ECONO-BEAM: CONVERGENT; FOCAL POINT: 12 MM; INPUT: 10-30 V DC; OUTPUT: BIPOLAR: 1 NPN; 1 PNP - DO; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
26121 - ECONO-BEAM: CONVERGENT; FOCAL POINT: 12 MM; INPUT: 10-30 V DC; OUTPUT: BIPOLAR: 1 NPN; 1 PNP - DO; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 382551 - Radwell International
Willingboro, NJ, United States
Photoelectric
382551
Photoelectric 382551
26121 - ECONO-BEAM: CONVERGENT; FOCAL POINT: 12 MM; INPUT: 10-30 V DC; OUTPUT: BIPOLAR: 1 NPN; 1 PNP - DO; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

26121 - ECONO-BEAM: CONVERGENT; FOCAL POINT: 12 MM; INPUT: 10-30 V DC; OUTPUT: BIPOLAR: 1 NPN; 1 PNP - DO; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 382551
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2103898 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 7.09 inch (4 to 180 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Inductive Proximity Sensors - 5000005414-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details