The Photoelectric Sensor, 50mm, NPN/PNP from Banner Engineering is designed for reliable opposed-mode sensing applications. It features a rugged, die-cast metal housing rated IP67, making it suitable for harsh environments. The sensor operates within a supply voltage range of 10 to 30 V DC and has a fast response time of 500 microseconds. It offers both current sourcing (PNP) and current sinking (NPN) output configurations, allowing flexibility in integration. The sensor includes a single-turn potentiometer for sensitivity adjustment and a selectable light operate or dark operate mode. With a sensing range of up to 50mm, it is ideal for applications such as counting, edge detection, and position verification. The device is not intended for personnel protection applications.
"Optical Sensor 1.969"" (50mm) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR, 50MM, NPN/PNP; Sensor Output:NPN / PNP; Sensing Range Max:50mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:SLM Series; Body Material:Die-cast Zinc; Contact Rating:25 mARoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SLM50B6-ND | 78K9336 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 50Mm, Npn/pnp; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 140 F (-20 to 60 C) |