"Through-Beam Optical Sensor 787.402"" (20m) NPN - Dark-ON/Light-ON"
SENSOR, ENCAPSULATED, EZ-BEAM S18 SERIES / RECEIVER, RANGE: 20 M, INPUT: 10-30 VDC, OUTPUT: COMPLEMENTARY NPN, BARREL-MOUNT, 2 M / 6.5 FT CABLE, 29408. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Contact Current Max:150mA; Sensing Mode:Opposed RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-S18SN6R-ND | 5653 | 02H7652 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | ||
| Optical Technology Type | Through Beam | ||
| Beam Type | Infrared |