"Through-Beam Optical Sensor 787.402"" (20m) NPN - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Contact Current Max:150mA; Sensing Mode:Opposed RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, EZ-BEAM S18 SERIES, RANGE 20 M, 10-30 V DC, COMPLEMENTARY NPN, EURO M12, 4-PIN INTEGRAL QD, 29506. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-S18SN6RQ-ND | 02H7653 | 5664 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | ||
| Optical Technology Type | Through Beam | ||
| Beam Type | Infrared |