"Diffuse Optical Sensor 14.961"" (380mm) Light-On/Dark-On"
PHOTOELECTRIC SENSOR, REFLECTIVE TYPE, MINI BEAM, DIFFUSE, 380 MM RANGE, 2 PIN, 2 METER CABLE, M18 CONNECTION, IP67 PROTECTION, 24-240 VAC, (25965). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SM2A312D
OPTICAL SENSOR, 380MM, SCR; Sensor Output:SCR; Sensing Range Max:380mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Mini-Beam- AC-Voltage Series; Sensing Mode:Diffuse; Sensor Terminals:Cable RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-SM2A312D-ND | 13907 | 21H9532 |
| Product Name | Photoelectric, Industrial | Photoelectric | Optical Sensor, 380Mm, Scr; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |