"Convergent Optical Sensor 1.693"" (43mm) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR, 43MM, NPN/PNP; Sensing Range Max:43mm; Sensing Method:Convergent Reflective; Sensor Output:NPN / PNP; Product Range:MINI-BEAM Series; Connection Method:Euro Style Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, INFRARED TYPE, MINI-BEAM SERIES, 43 RANGE, 10-30 VDC INPUT, BIPOLAR OUTPUT, PNP, NPN, M12 4 PIN CONNECTOR, LED INDICATOR, -20 TO +70 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SM312C2QD
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SM312C2QD-ND | 21H9827 | 14049 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 43Mm, Npn/pnp; Sensing Range Max Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |