Banner Engineering Corp. Optical Sensor, 16Mm, Scr; Sensor Output Banner Engineering SM2A312CVQD

Description
OPTICAL SENSOR, 16MM, SCR; Sensor Output:SCR; Sensing Range Max:16mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Mini-Beam- AC-Voltage Series; Sensing Mode:Convergent RoHS Compliant: Yes
Datasheet
Description
OPTICAL SENSOR, 16MM, SCR; Sensor Output:SCR; Sensing Range Max:16mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Mini-Beam- AC-Voltage Series; Sensing Mode:Convergent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensor, 16Mm, Scr; Sensor Output Banner Engineering - 21H9522 - Newark, An Avnet Company
Chicago, IL, United States
Optical Sensor, 16Mm, Scr; Sensor Output Banner Engineering
21H9522
Optical Sensor, 16Mm, Scr; Sensor Output Banner Engineering 21H9522
OPTICAL SENSOR, 16MM, SCR; Sensor Output:SCR; Sensing Range Max:16mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Mini-Beam- AC-Voltage Series; Sensing Mode:Convergent RoHS Compliant: Yes

OPTICAL SENSOR, 16MM, SCR; Sensor Output:SCR; Sensing Range Max:16mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Mini-Beam- AC-Voltage Series; Sensing Mode:Convergent RoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric - 13900 - Radwell International
Willingboro, NJ, United States
Photoelectric
13900
Photoelectric 13900
SENSOR, 26840 - MINI-BEAM: VISIBLE RED 650 NM CONVERGENT, FOCAL POINT: 16 MM, INPUT: 24-240 V AC, OUTPUT: SPST SOLID-STATE 2-WIRE, MICRO 3-PIN INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

SENSOR, 26840 - MINI-BEAM: VISIBLE RED 650 NM CONVERGENT, FOCAL POINT: 16 MM, INPUT: 24-240 V AC, OUTPUT: SPST SOLID-STATE 2-WIRE, MICRO 3-PIN INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 21H9522 13900
Product Name Optical Sensor, 16Mm, Scr; Sensor Output Banner Engineering Photoelectric
Operation Distance 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiode Sensors - 3001341-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 212 F (-40 to 100 C)
Diameter 0.0090 inch (0.2286 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1698LUBTN-FWPG-TCT-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Photoelectric Sensors - 2054876 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 197 inch (5000 mm)
View Details