Banner Engineering Corp. Photoelectric, Industrial S18SN6DQ

Description
"Diffuse Optical Sensor 3.937"" (100mm) NPN - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Diffuse Optical Sensor 3.937"" (100mm) NPN - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-S18SN6DQ-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-S18SN6DQ-ND
Photoelectric, Industrial 2170-S18SN6DQ-ND
"Diffuse Optical Sensor 3.937"" (100mm) NPN - Dark-ON/Light-ON"

"Diffuse Optical Sensor 3.937"" (100mm) NPN - Dark-ON/Light-ON"

Buy Now Datasheet
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches S18SN6DQ

BANNER ENGINEERING Sensors & Switches S18SN6DQ

Supplier's Site
Photoelectric - 5625 - Radwell International
Willingboro, NJ, United States
Photoelectric
5625
Photoelectric 5625
PHOTOELECTRIC SENSOR, EZ-BEAM S18 SERIES, DIFFUSE RANGE: 100 MM, INPUT 10-30 VDC, COMPLEMENTARY NPN, EURO M12, 4-PIN INTEGRAL QD, 29505. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, EZ-BEAM S18 SERIES, DIFFUSE RANGE: 100 MM, INPUT 10-30 VDC, COMPLEMENTARY NPN, EURO M12, 4-PIN INTEGRAL QD, 29505. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor, DC; NPN; Diffuse Mode Sensing Mode; Photoelectric; 4 in.; 10 to 30 VDC - 70167942 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, DC; NPN; Diffuse Mode Sensing Mode; Photoelectric; 4 in.; 10 to 30 VDC
70167942
Sensor, DC; NPN; Diffuse Mode Sensing Mode; Photoelectric; 4 in.; 10 to 30 VDC 70167942
Sensor, 4 in. Sensing Range, 10 to 30 VDC Supply Voltage The EZ-BEAM® represents a technological breakthrough in photoelectric sensors design, making sensing applications less complicated and sensors easier to use. Most models have no adjustments as the specially designed fixed-field diffuse and polarized retroreflective optics provide reliable sensing, without need for sensitivity or background suppression adjustments. Features EZ-BEAM® Sensors Are Low-Cost, Yet Offer Powerful Sensing Performance EZ-BEAM® Circuitry Is Completely Epoxy-Encapsulated to Provide Superior Durability, Even in Harsh Environments EZ-BEAM® Sensor Selection Is Simply a Matter of Choosing a Sensor Housing Style, Operating Voltage, and Sensing Mode Specifications 18 mm Thermoplastic Threaded Barrel Housing Rated NEMA 6P (IEC IP67) Operating Temperature: –40°C to 70°C, 90% Relative Humidity @ 50°C (Non-Condensing) Response Time: 3 Milliseconds “On”, 1.5 Milliseconds “Off”

Sensor, 4 in. Sensing Range, 10 to 30 VDC Supply Voltage
The EZ-BEAM® represents a technological breakthrough in photoelectric sensors design, making sensing applications less complicated and sensors easier to use. Most models have no adjustments as the specially designed fixed-field diffuse and polarized retroreflective optics provide reliable sensing, without need for sensitivity or background suppression adjustments.
Features

  • EZ-BEAM® Sensors Are Low-Cost, Yet Offer Powerful Sensing Performance
  • EZ-BEAM® Circuitry Is Completely Epoxy-Encapsulated to Provide Superior Durability, Even in Harsh Environments
  • EZ-BEAM® Sensor Selection Is Simply a Matter of Choosing a Sensor Housing Style, Operating Voltage, and Sensing Mode

    Specifications

  • 18 mm Thermoplastic Threaded Barrel Housing Rated NEMA 6P (IEC IP67)
  • Operating Temperature: –40°C to 70°C, 90% Relative Humidity @ 50°C (Non-Condensing)
  • Response Time: 3 Milliseconds “On”, 1.5 Milliseconds “Off”
Supplier's Site
Photoelectric Sensor; Sensor Output Banner Engineering - 02H7647 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
02H7647
Photoelectric Sensor; Sensor Output Banner Engineering 02H7647
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Contact Current Max:150mA; Sensing Mode:Diffuse RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Contact Current Max:150mA; Sensing Mode:Diffuse RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Photoelectric Sensors Proximity Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-S18SN6DQ-ND 70167942 02H7647
Product Name Photoelectric, Industrial Photoelectric Sensor, DC; NPN; Diffuse Mode Sensing Mode; Photoelectric; 4 in.; 10 to 30 VDC Photoelectric Sensor; Sensor Output Banner Engineering
Operating Temperature -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data