Banner Engineering Corp. Slot Sensor, 30Mm, Npn/pnp, 680Nm, 30Vdc; Sensor Output Banner Engineering SLE30B6VQ

Description
SLOT SENSOR, 30MM, NPN/PNP, 680NM, 30VDC; Sensor Output:NPN / PNP; Sensing Range Max:30mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SLE30 Expert Series RoHS Compliant: Yes
Datasheet
Description
SLOT SENSOR, 30MM, NPN/PNP, 680NM, 30VDC; Sensor Output:NPN / PNP; Sensing Range Max:30mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SLE30 Expert Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slot Sensor, 30Mm, Npn/pnp, 680Nm, 30Vdc; Sensor Output Banner Engineering - 21H8334 - Newark, An Avnet Company
Chicago, IL, United States
Slot Sensor, 30Mm, Npn/pnp, 680Nm, 30Vdc; Sensor Output Banner Engineering
21H8334
Slot Sensor, 30Mm, Npn/pnp, 680Nm, 30Vdc; Sensor Output Banner Engineering 21H8334
SLOT SENSOR, 30MM, NPN/PNP, 680NM, 30VDC; Sensor Output:NPN / PNP; Sensing Range Max:30mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SLE30 Expert Series RoHS Compliant: Yes

SLOT SENSOR, 30MM, NPN/PNP, 680NM, 30VDC; Sensor Output:NPN / PNP; Sensing Range Max:30mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SLE30 Expert Series RoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric - 398404 - Radwell International
Willingboro, NJ, United States
Photoelectric
398404
Photoelectric 398404
SLE30 EXPERT SERIES: TEACH MODE SLOT SENSOR, SLOT WIDTH: 30 MM, INPUT: 10-30 VDC, OUTPUT: BIPOLAR: 1 NPN / 1 PNP, QUICK DISCONNECT, (55476). FREE 2 YEAR RADWELL WARRANTY

SLE30 EXPERT SERIES: TEACH MODE SLOT SENSOR, SLOT WIDTH: 30 MM, INPUT: 10-30 VDC, OUTPUT: BIPOLAR: 1 NPN / 1 PNP, QUICK DISCONNECT, (55476). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 21H8334 398404
Product Name Slot Sensor, 30Mm, Npn/pnp, 680Nm, 30Vdc; Sensor Output Banner Engineering Photoelectric
Operation Distance 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1229LLTTK-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
18 mm Metal Housing Photelectric Sensor, DC - S4455 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
View Details