PHOTOELECTRIC SENSOR, 80MM, NPN/PNP; Sensor Output:NPN / PNP; Sensing Range Max:80mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:SLM Series; Body Material:Die-cast Zinc; Contact Rating:25 mARoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 78K9341 |
| Product Name | Photoelectric Sensor, 80Mm, Npn/pnp; Sensor Output Banner Engineering |
| Operation Distance | 3.15 inch (80 mm) |