Banner Engineering Corp. Proximity Sensors - Industrial S18UUA

Description
PHOTO SEN 30-300MM 0-10V OUT
Request a Quote Datasheet
Description
PHOTO SEN 30-300MM 0-10V OUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2170-S18UUA-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2170-S18UUA-ND
Proximity Sensors - Industrial 2170-S18UUA-ND
PHOTO SEN 30-300MM 0-10V OUT

PHOTO SEN 30-300MM 0-10V OUT

Buy Now Datasheet
Ultrasonic Sensor; Sensing Range Min Banner Engineering - 99H2752 - Newark, An Avnet Company
Chicago, IL, United States
Ultrasonic Sensor; Sensing Range Min Banner Engineering
99H2752
Ultrasonic Sensor; Sensing Range Min Banner Engineering 99H2752
ULTRASONIC SENSOR; Sensing Range Min:30mm; Sensing Range Max:300mm; Beam Angle:-; Switching Frequency:300kHz; External Diameter:18mm; Sensitivity (dB):-; Operating Temperature Min:-20°C; Operating Temperature Max:60°C RoHS Compliant: Yes

ULTRASONIC SENSOR; Sensing Range Min:30mm; Sensing Range Max:300mm; Beam Angle:-; Switching Frequency:300kHz; External Diameter:18mm; Sensitivity (dB):-; Operating Temperature Min:-20°C; Operating Temperature Max:60°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 2170-S18UUA-ND 99H2752
Product Name Proximity Sensors - Industrial Ultrasonic Sensor; Sensing Range Min Banner Engineering
Switching Frequency 300 kHz
Operating Temperature -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C)
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4051 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
View Details