PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:30ft; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:SB Series; Range:6" to 30-ft with BRT-3 reflector; Sensing Mode:Retroreflective
PHOTO ELECTRIC SENSOR, MULTI-BEAM: 3/4-WIRE SCANNER BLOCK, RANGE: 0.15-9 M, INTERCONNECTING PINS, (17632). FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 21H7438 | 18105 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 360 inch (9144 mm) |