Banner Engineering Corp. Optical Sensor, 16Mm, Scr; Sensor Output Banner Engineering SM2A312CV

Description
OPTICAL SENSOR, 16MM, SCR; Sensor Output:SCR; Sensing Range Max:16mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Mini-Beam- AC-Voltage Series; Sensing Mode:Convergent; Sensor Terminals:CableRoHS Compliant: Yes
Datasheet
Description
OPTICAL SENSOR, 16MM, SCR; Sensor Output:SCR; Sensing Range Max:16mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Mini-Beam- AC-Voltage Series; Sensing Mode:Convergent; Sensor Terminals:CableRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensor, 16Mm, Scr; Sensor Output Banner Engineering - 21H9516 - Newark, An Avnet Company
Chicago, IL, United States
Optical Sensor, 16Mm, Scr; Sensor Output Banner Engineering
21H9516
Optical Sensor, 16Mm, Scr; Sensor Output Banner Engineering 21H9516
OPTICAL SENSOR, 16MM, SCR; Sensor Output:SCR; Sensing Range Max:16mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Mini-Beam- AC-Voltage Series; Sensing Mode:Convergent; Sensor Terminals:CableRoHS Compliant: Yes

OPTICAL SENSOR, 16MM, SCR; Sensor Output:SCR; Sensing Range Max:16mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Mini-Beam- AC-Voltage Series; Sensing Mode:Convergent; Sensor Terminals:CableRoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric - 13883 - Radwell International
Willingboro, NJ, United States
Photoelectric
13883
Photoelectric 13883
CONVERGENT SENSOR, VISIBLE RED MINI BEAM, 650 NM, 16 MM FOCUS RANGE, 24-240 VAC, SPST SOLID-STATE, 2-WIRE, 2 M (6.5 FT) CABLE, 25992. FREE 2 YEAR RADWELL WARRANTY

CONVERGENT SENSOR, VISIBLE RED MINI BEAM, 650 NM, 16 MM FOCUS RANGE, 24-240 VAC, SPST SOLID-STATE, 2-WIRE, 2 M (6.5 FT) CABLE, 25992. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches SM2A312CV

BANNER ENGINEERING Sensors & Switches SM2A312CV

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 21H9516 13883
Product Name Optical Sensor, 16Mm, Scr; Sensor Output Banner Engineering Photoelectric
Operation Distance 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic DC Photoelectric Sensor - S4328 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX1330 Photomicrosensor (Transmissive) - EE-SX1330-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details