Banner Engineering Corp. Photoelectric S18SN6LPQ

Description
PHOTOELECTRIC SENSOR, EZ-BEAM, S18 SERIES, 10/30 VDC, 150 MA, 2 M MEASUREMENT RANGE, M18 THREAD, 4 PIN, QD INTERGRAL CONNECTION TYPE, DISCRETE INPUT/OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PHOTOELECTRIC SENSOR, EZ-BEAM, S18 SERIES, 10/30 VDC, 150 MA, 2 M MEASUREMENT RANGE, M18 THREAD, 4 PIN, QD INTERGRAL CONNECTION TYPE, DISCRETE INPUT/OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 5645 - Radwell International
Willingboro, NJ, United States
Photoelectric
5645
Photoelectric 5645
PHOTOELECTRIC SENSOR, EZ-BEAM, S18 SERIES, 10/30 VDC, 150 MA, 2 M MEASUREMENT RANGE, M18 THREAD, 4 PIN, QD INTERGRAL CONNECTION TYPE, DISCRETE INPUT/OUTPUT. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, EZ-BEAM, S18 SERIES, 10/30 VDC, 150 MA, 2 M MEASUREMENT RANGE, M18 THREAD, 4 PIN, QD INTERGRAL CONNECTION TYPE, DISCRETE INPUT/OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric Sensor; Sensor Output Banner Engineering - 02H7651 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
02H7651
Photoelectric Sensor; Sensor Output Banner Engineering 02H7651
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Contact Current Max:150mA; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Contact Current Max:150mA; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor, Retroreflective; NPN; Photoelectric; 79; Yellow LED; 10 to 30 VDC; 3 ms - 70167938 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Retroreflective; NPN; Photoelectric; 79; Yellow LED; 10 to 30 VDC; 3 ms
70167938
Sensor, Retroreflective; NPN; Photoelectric; 79; Yellow LED; 10 to 30 VDC; 3 ms 70167938
79 in. Sensing Range, 10 to 30 VDC Voltage Supply, S18 Series Retroreflective Sensors The EZ-BEAM® represents a technological breakthrough in photoelectric sensors design, making sensing applications less complicated and sensors easier to use. Most models have no adjustments as the specially designed fixed-field diffuse and polarized retroreflective optics provide reliable sensing, without need for sensitivity or background suppression adjustments. Features EZ-BEAM® Sensors Are Low-Cost, Yet Offer Powerful Sensing Performance EZ-BEAM® Circuitry Is Completely Epoxy-Encapsulated to Provide Superior Durability, Even in Harsh Environments EZ-BEAM® Sensor Selection Is Simply a Matter of Choosing a Sensor Housing Style, Operating Voltage, and Sensing Mode Specifications 18 mm Thermoplastic Threaded Barrel Housing Rated NEMA 6P (IEC IP67) Operating Temperature: –40°C to 70°C, 90% Relative Humidity @ 50°C (Non-Condensing) Response Time: 3 Milliseconds “On”, 1.5 Milliseconds “Off”

79 in. Sensing Range, 10 to 30 VDC Voltage Supply, S18 Series Retroreflective Sensors
The EZ-BEAM® represents a technological breakthrough in photoelectric sensors design, making sensing applications less complicated and sensors easier to use. Most models have no adjustments as the specially designed fixed-field diffuse and polarized retroreflective optics provide reliable sensing, without need for sensitivity or background suppression adjustments.
Features

  • EZ-BEAM® Sensors Are Low-Cost, Yet Offer Powerful Sensing Performance
  • EZ-BEAM® Circuitry Is Completely Epoxy-Encapsulated to Provide Superior Durability, Even in Harsh Environments
  • EZ-BEAM® Sensor Selection Is Simply a Matter of Choosing a Sensor Housing Style, Operating Voltage, and Sensing Mode

    Specifications

  • 18 mm Thermoplastic Threaded Barrel Housing Rated NEMA 6P (IEC IP67)
  • Operating Temperature: –40°C to 70°C, 90% Relative Humidity @ 50°C (Non-Condensing)
  • Response Time: 3 Milliseconds “On”, 1.5 Milliseconds “Off”
Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 5645 02H7651 70167938
Product Name Photoelectric Photoelectric Sensor; Sensor Output Banner Engineering Sensor, Retroreflective; NPN; Photoelectric; 79; Yellow LED; 10 to 30 VDC; 3 ms
Operation Distance 78.74 inch (2000 mm) 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data