Banner Engineering Corp. Photoelectric SBC1

Description
PHOTOELECTRIC SENSOR, MULTI-BEAM, 3/4 WIRE SCANNER BLOCK, 38 MM CONVERGENT FOCAL POINT, INTERCONNECTING PINS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PHOTOELECTRIC SENSOR, MULTI-BEAM, 3/4 WIRE SCANNER BLOCK, 38 MM CONVERGENT FOCAL POINT, INTERCONNECTING PINS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 108366 - Radwell International
Willingboro, NJ, United States
Photoelectric
108366
Photoelectric 108366
PHOTOELECTRIC SENSOR, MULTI-BEAM, 3/4 WIRE SCANNER BLOCK, 38 MM CONVERGENT FOCAL POINT, INTERCONNECTING PINS. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, MULTI-BEAM, 3/4 WIRE SCANNER BLOCK, 38 MM CONVERGENT FOCAL POINT, INTERCONNECTING PINS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric Sensor; Sensor Output Banner Engineering - 21H7408 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
21H7408
Photoelectric Sensor; Sensor Output Banner Engineering 21H7408
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:SB Series; Range:1.5" focal point; Sensing Mode:Convergent; Sensor Housing:Rectangular RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:SB Series; Range:1.5" focal point; Sensing Mode:Convergent; Sensor Housing:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 108366 21H7408
Product Name Photoelectric Photoelectric Sensor; Sensor Output Banner Engineering
Body Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

RightSight Photosensor - 42EF-F2KBC-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 1.69 inch (43 mm)
Mode Dark-on
View Details
2 suppliers
Photodiode Sensors - 3001380-F - TE Connectivity
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
Diameter 0.0190 inch (0.4826 mm)
View Details
EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX3096-W11 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
Photo-electric proximity switches - IFOD - M30 - IFOD 10-30-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details