Banner Engineering Corp. Photoelectric, Industrial SM312DQD

Description
"Diffuse Optical Sensor 14.961"" (380mm) NPN/PNP - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Diffuse Optical Sensor 14.961"" (380mm) NPN/PNP - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-SM312DQD-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-SM312DQD-ND
Photoelectric, Industrial 2170-SM312DQD-ND
"Diffuse Optical Sensor 14.961"" (380mm) NPN/PNP - Dark-ON/Light-ON"

"Diffuse Optical Sensor 14.961"" (380mm) NPN/PNP - Dark-ON/Light-ON"

Buy Now Datasheet
Sensor; Bipolar NPN/PNP; Diffuse Mode Sensing Mode; Photoelectric; 15 in.; 1 ms - 70167904 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Bipolar NPN/PNP; Diffuse Mode Sensing Mode; Photoelectric; 15 in.; 1 ms
70167904
Sensor; Bipolar NPN/PNP; Diffuse Mode Sensing Mode; Photoelectric; 15 in.; 1 ms 70167904
Features: Compact, High-Performance Sensors with 18 mm Threaded Lens or Side Mount All sensing Modes Available, Some with Ranges to 30 m Signal Strength Output Indicator 2 m Integral Cable Models Listed (QD Models Available for DC Models) Expert Models with Push-Button TEACH-Mode Configuration Available Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: Registration Mark Detection Carton on Conveyor Clear Film Web Break Baggage Handling Bottle Conveying

Features:

  • Compact, High-Performance Sensors with 18 mm Threaded Lens or Side Mount
  • All sensing Modes Available, Some with Ranges to 30 m
  • Signal Strength Output Indicator
  • 2 m Integral Cable Models Listed (QD Models Available for DC Models)
  • Expert Models with Push-Button TEACH-Mode Configuration Available
  • Accessories Available: Cordsets, Brackets, Reflectors and Apertures
    Applications:
  • Registration Mark Detection
  • Carton on Conveyor
  • Clear Film Web Break
  • Baggage Handling
  • Bottle Conveying
Supplier's Site
Photoelectric Sensor, 0Mm To 380Mm, Npn / Pnp; Sensor Output Banner Engineering - 02H7609 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 0Mm To 380Mm, Npn / Pnp; Sensor Output Banner Engineering
02H7609
Photoelectric Sensor, 0Mm To 380Mm, Npn / Pnp; Sensor Output Banner Engineering 02H7609
PHOTOELECTRIC SENSOR, 0MM to 380MM, NPN / PNP; Sensor Output:NPN / PNP; Sensing Range Max:380mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM312 Series; Output Current Max:150mA RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 0MM to 380MM, NPN / PNP; Sensor Output:NPN / PNP; Sensing Range Max:380mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM312 Series; Output Current Max:150mA RoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric - 14113 - Radwell International
Willingboro, NJ, United States
Photoelectric
14113
Photoelectric 14113
PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PNP, EURO M12 4-PIN INTEGRAL QD, (26834). FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PNP, EURO M12 4-PIN INTEGRAL QD, (26834). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches SM312DQD

BANNER ENGINEERING Sensors & Switches SM312DQD

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-SM312DQD-ND 70167904 02H7609 14113
Product Name Photoelectric, Industrial Sensor; Bipolar NPN/PNP; Diffuse Mode Sensing Mode; Photoelectric; 15 in.; 1 ms Photoelectric Sensor, 0Mm To 380Mm, Npn / Pnp; Sensor Output Banner Engineering Photoelectric
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data