Banner Engineering Corp. Photoelectric SM2A912F

Description
26573 - VALU-BEAM: GLASS FIBER OPTIC, RANGE: DEPENDS ON FIBER, INPUT: 24-250V AC, OUTPUT: SPST SCR SOLID-STATE 2-WIRE, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
26573 - VALU-BEAM: GLASS FIBER OPTIC, RANGE: DEPENDS ON FIBER, INPUT: 24-250V AC, OUTPUT: SPST SCR SOLID-STATE 2-WIRE, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 100160 - Radwell International
Willingboro, NJ, United States
Photoelectric
100160
Photoelectric 100160
26573 - VALU-BEAM: GLASS FIBER OPTIC, RANGE: DEPENDS ON FIBER, INPUT: 24-250V AC, OUTPUT: SPST SCR SOLID-STATE 2-WIRE, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

26573 - VALU-BEAM: GLASS FIBER OPTIC, RANGE: DEPENDS ON FIBER, INPUT: 24-250V AC, OUTPUT: SPST SCR SOLID-STATE 2-WIRE, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Proximity Sensors
Product Number 100160
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Precise universal confocal sensor - confocalDT IFS2405-28 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 8.66 to 9.76 inch (220 to 248 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Fiber optic through beam sensor - E20603 - ifm efector inc.
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Through Beam
Length 78.74 inch (2000 mm)
View Details
4 suppliers
Fibre Optic Sensors - 4109050 - RS Components, Ltd.
Specs
Electrical Connection Cable
Length 78.74 inch (2000 mm)
View Details
Universal Heavy Duty Photoelectric Sensors - FMS Series - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 78.74 inch (2000 mm)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details