Through-Beam Optical Sensor 98.43' (30m)
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:30m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Mini-Beam-DC-V
PHOTOELECTRIC SENSOR, MINI-BEAM SERIES, THROUGH BEAM EMITTER, 30 METER RANGE, 10-30 VDC INPUT, NO OUTPUTS, EURO M12 4-PIN INTEGRAL QD CONNECTOR, M18 MOUNTING THREAD, IP67 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SM31ELQD
Sensor, Photoelectric, MINI-BEAM, Emmiter, Range 30Meter, 10-30VDC
| DigiKey | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SM31ELQD-ND | 21H9686 | 10477 | 70167296 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric | Sensor, Photoelectric, MINI-BEAM, Emmiter, Range 30Meter, 10-30VDC |
| Operation Distance | 1181 inch (30001 mm) | 1181 inch (30000 mm) | 1181 inch (30000 mm) | |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | |||
| Optical Technology Type | Through Beam |