Banner Engineering Corp. Photoelectric, Industrial SM31E

Description
MINI-BEAM: EMITTER; RANGE: 3 M;
Request a Quote Datasheet
Description
MINI-BEAM: EMITTER; RANGE: 3 M;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-SM31E-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-SM31E-ND
Photoelectric, Industrial 2170-SM31E-ND
MINI-BEAM: EMITTER; RANGE: 3 M;

MINI-BEAM: EMITTER; RANGE: 3 M;

Buy Now Datasheet
Photoelectric - 10456 - Radwell International
Willingboro, NJ, United States
Photoelectric
10456
Photoelectric 10456
25623 - MINI-BEAM: EMITTER; RANGE: 3 M; INPUT: 10-30 V DC; OUTPUT: NOT APPLICABLE - NO OUTPUTS; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

25623 - MINI-BEAM: EMITTER; RANGE: 3 M; INPUT: 10-30 V DC; OUTPUT: NOT APPLICABLE - NO OUTPUTS; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches SM31E

BANNER ENGINEERING Sensors & Switches SM31E

Supplier's Site
Photoelectric, Emitter,Mini-Beam, In: 10-30 VDC, 10' Range with SM31R, 2m Cable - 70167894 - Allied Electronics, Inc.
Fort Worth, TX, USA
Photoelectric, Emitter,Mini-Beam, In: 10-30 VDC, 10' Range with SM31R, 2m Cable
70167894
Photoelectric, Emitter,Mini-Beam, In: 10-30 VDC, 10' Range with SM31R, 2m Cable 70167894
Features: Compact, High-Performance Sensors with 18 mm Threaded Lens or Side Mount All sensing Modes Available, Some with Ranges to 30 m Signal Strength Output Indicator 2 m Integral Cable Models Listed (QD Models Available for DC Models) Expert Models with Push-Button TEACH-Mode Configuration Available Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: Registration Mark Detection Carton on Conveyor Clear Film Web Break Baggage Handling Bottle Conveying

Features:

  • Compact, High-Performance Sensors with 18 mm Threaded Lens or Side Mount
  • All sensing Modes Available, Some with Ranges to 30 m
  • Signal Strength Output Indicator
  • 2 m Integral Cable Models Listed (QD Models Available for DC Models)
  • Expert Models with Push-Button TEACH-Mode Configuration Available
  • Accessories Available: Cordsets, Brackets, Reflectors and Apertures
    Applications:
  • Registration Mark Detection
  • Carton on Conveyor
  • Clear Film Web Break
  • Baggage Handling
  • Bottle Conveying
Supplier's Site
Photoelectric Sensor; Sensor Output Banner Engineering - 02H7602 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
02H7602
Photoelectric Sensor; Sensor Output Banner Engineering 02H7602
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:3m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Mini-Beam-DC-V oltage Series; Contact Current Max:150mA RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:3m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Mini-Beam-DC-Voltage Series; Contact Current Max:150mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Photoelectric Sensors Proximity Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-SM31E-ND 10456 70167894 02H7602
Product Name Photoelectric, Industrial Photoelectric Photoelectric, Emitter,Mini-Beam, In: 10-30 VDC, 10' Range with SM31R, 2m Cable Photoelectric Sensor; Sensor Output Banner Engineering
Operating Temperature -4 to 158 F (-20 to 70 C)
Optical Technology Type Through Beam
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Photo-electric proximity switches - IFOD - M30 - IFOD 8-300-10/01 -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
12mm Diffused Photoelectric Sensor - PD12M1NOC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
EE-SX153 Photomicrosensor (Transmissive) - EE-SX153 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details