"Retroreflective, Polarized Optical Sensor 78.740"" (2m) Light-On/Dark-On"
MINI-BEAM SENSOR, RETRO, RANGE: 5M, INPUT: 24-240VAC, OUTPUT: SPST SOLID-STATE 2-WIRE, 2 M (6.5 FT) CABLE, 25964. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SM2A312LV
OPTICAL SENSOR, 5M, SCR; Sensor Output:SCR; Sensing Range Max:5m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Mini-Beam- AC-Voltage Series; Sensing Mode:Retroreflective
SENSOR, PHOTOELECTRIC, MINI-BEAM RETRO
| DigiKey | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-SM2A312LV-ND | 13932 | 21H9564 | 70167339 |
| Product Name | Photoelectric, Industrial | Photoelectric | Optical Sensor, 5M, Scr; Sensor Output Banner Engineering | SENSOR, PHOTOELECTRIC, MINI-BEAM RETRO |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |