Banner Engineering Corp. Dc Sensors; Sensor Output Banner Engineering SE61E

Description
DC SENSORS; Sensor Output:NPN / PNP; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SE61 DC Series RoHS Compliant: Yes
Datasheet
Description
DC SENSORS; Sensor Output:NPN / PNP; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SE61 DC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Sensors; Sensor Output Banner Engineering - 21H7534 - Newark, An Avnet Company
Chicago, IL, United States
Dc Sensors; Sensor Output Banner Engineering
21H7534
Dc Sensors; Sensor Output Banner Engineering 21H7534
DC SENSORS; Sensor Output:NPN / PNP; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SE61 DC Series RoHS Compliant: Yes

DC SENSORS; Sensor Output:NPN / PNP; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SE61 DC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric - 18170 - Radwell International
Willingboro, NJ, United States
Photoelectric
18170
Photoelectric 18170
PHOTOELECTRIC SENSOR, THROUGH BEAM EMITTER, 1.8 METER RANGE, 10-30 VDC INPUT, 2 METER CABLE, BRACKET/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, THROUGH BEAM EMITTER, 1.8 METER RANGE, 10-30 VDC INPUT, 2 METER CABLE, BRACKET/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches SE61E

BANNER ENGINEERING Sensors & Switches SE61E

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Photoelectric Sensors
Product Number 21H7534 18170
Product Name Dc Sensors; Sensor Output Banner Engineering Photoelectric
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic DC Photoelectric Sensor - S4314 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photosensor - 42EF-F2JBC-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 6.3 inch (160 mm)
View Details
Photoelectric, Industrial - 1882-1027991-ND - DigiKey
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
Optical Technology Type Through Beam
View Details