SENSOR, MULTI-BEAM, 3/4 WIRE, SCANNER BLOCK - DIFFUSE, RANGE: 0.6 M, INPUT: DEPENDS ON POWER BLOCK, OUTPUT: DEPENDS ON POWER BLOCK, INTERCONNECTING PINS, (17626). FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:600mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:SB Series; Range:24"; Sensor Housing:Rectangular;
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Proximity Sensors | Photoelectric Sensors |
| Product Number | 18041 | 21H7414 |
| Product Name | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Body Shape | Rectangular |