"Through-Beam Optical Sensor 118.110"" (3m) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:3m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Mini-Beam-DC-V
PHOTOELECTRIC SENSOR, MINI-BEAM SERIES, RECEIVER, 3 METER RANGE, 10-30 VDC INPUT, BIPOLAR OUTPUT, 1 NPN / 1 PNP, M12 4-PIN, INTEGRAL QD, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SM31RQD
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SM31RQD-ND | 02H7605 | 10515 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | ||
| Optical Technology Type | Through Beam | ||
| Beam Type | Infrared |