Through-Beam Optical Sensor 98.43' (30m)
PHOTOELECTRIC SENSOR, MINI-BEAM SERIES, EMITTER SENSING MODE, 30 METER RANGE, 10-30 VDC INPUT, 2 METER CABLE, 70 CELSIUS MAX OPERATING TEMPERATURE, 2 PIN, ACRYLIC LENS MATERIAL, 12 MM BARREL DIAMETER, LED INDICATOR, IP67 RATING, ROHS COMPLAINT, 25724. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:30m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Mini-Beam-DC-V
Sensor, Emitter, Photoelectric, Minibeam Scanner, Range 30m, 10-30VDC
| DigiKey | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SM31EL-ND | 10464 | 21H9680 | 70167264 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering | Sensor, Emitter, Photoelectric, Minibeam Scanner, Range 30m, 10-30VDC |
| Operation Distance | 1181 inch (30001 mm) | 1181 inch (30000 mm) | 1181 inch (30000 mm) | |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | |||
| Optical Technology Type | Through Beam |