Banner Engineering Corp. Photoelectric SBF5

Description
19249 - SBF5 SCAN BLK MULTIBEAM. FREE 2 YEAR RADWELL WARRANTY
Description
19249 - SBF5 SCAN BLK MULTIBEAM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 108408 - Radwell International
Willingboro, NJ, United States
Photoelectric
108408
Photoelectric 108408
19249 - SBF5 SCAN BLK MULTIBEAM. FREE 2 YEAR RADWELL WARRANTY

19249 - SBF5 SCAN BLK MULTIBEAM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 108408
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-GM504S-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Connection Connector
View Details
Proximity Sensors - 2093585 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details
Proximity sensor - SIEN-M8NB-NS-K-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details