"Through-Beam Optical Sensor 787.402"" (20m) PNP - Dark-ON/Light-ON"
BANNER ENGINEERING Sensors & Switches S18SP6R
PHOTOELECTRIC RECEIVER, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, 10-30 VDC, 20 METER SENSING RANGE, COMPLEMENTARY PNP OUTPUT, 2 METER CABLE, (29412). FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Contact Current Max:150mA; Sensing Mode:Opposed RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-S18SP6R-ND | 02H7660 | |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | ||
| Optical Technology Type | Through Beam | ||
| Beam Type | Infrared |