Banner Engineering Corp. Photoelectric SBRX

Description
SCAN BLOCK RECEIVER, W/HOUSING COVER. FREE 2 YEAR RADWELL WARRANTY
Description
SCAN BLOCK RECEIVER, W/HOUSING COVER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 21787687 - Radwell International
Willingboro, NJ, United States
Photoelectric
21787687
Photoelectric 21787687
SCAN BLOCK RECEIVER, W/HOUSING COVER. FREE 2 YEAR RADWELL WARRANTY

SCAN BLOCK RECEIVER, W/HOUSING COVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 21787687
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093450 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SIEH-M18B-NS-S-L-CR - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details