"Background Suppression Optical Sensor 1.969"" (50mm) PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR, 0MM to 50MM, PNP; Sensor Output:PNP; Sensing Range Max:50mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Sensing Mode:Fixed-Field; Sensor Input:Optical RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, 10-30 VDC, FIXED FIELD, QUICK DISCONNECT, 50 MM SENSING RANGE, (30883). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches S18SP6FF50Q
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-S18SP6FF50Q-ND | 22H0846 | 5688 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 0Mm To 50Mm, Pnp; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |