S18 SENSORS - DC-VOLTAGE SERIES; Sensor Output:NPN; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes
BANNER ENGINEERING Sensors & Switches S18SN6LQ
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 22H0827 | |
| Product Name | S18 Sensors Dc-Voltage Series; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 78.74 inch (2000 mm) |