"Optical Sensor 1.181"" (30mm) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR, 30MM, NPN/PNP; Sensor Output:NPN / PNP; Sensing Range Max:30mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:SLM Series; Body Material:Die-cast Zinc; Contact Rating:25 mARoHS Compliant: Yes
METAL FIXED-DISTANCE SLOT SENSOR, RUGGED NICKEL PLATED, SLOT WIDTH: 30 MM, INPUT: 10-30 V DC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP, 2 M (6.5 FT) CABLE,74969 - SLM SERIES:. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-SLM30B6-ND | 78K9331 | 3187906 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 30Mm, Npn/pnp; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 140 F (-20 to 60 C) |