Banner Engineering Corp. Photoelectric S18SP6LP

Description
PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, 10-30 VDC, POLARIZED RETRO, 2 METER SENSING RANGE, 2 METER CABLE, (32726). FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, 10-30 VDC, POLARIZED RETRO, 2 METER SENSING RANGE, 2 METER CABLE, (32726). FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 17969 - Radwell International
Willingboro, NJ, United States
Photoelectric
17969
Photoelectric 17969
PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, 10-30 VDC, POLARIZED RETRO, 2 METER SENSING RANGE, 2 METER CABLE, (32726). FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, 10-30 VDC, POLARIZED RETRO, 2 METER SENSING RANGE, 2 METER CABLE, (32726). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric Sensor; Sensor Output Banner Engineering - 02H7658 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
02H7658
Photoelectric Sensor; Sensor Output Banner Engineering 02H7658
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Contact Current Max:150mA; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Contact Current Max:150mA; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 17969 02H7658
Product Name Photoelectric Photoelectric Sensor; Sensor Output Banner Engineering
Operation Distance 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data