26844 - MINI-BEAM: PLASTIC FIBER OPTIC; RANGE: DEPENDS ON FIBER; INPUT: 24-240 V AC; OUTPUT: SPST SOLID-STATE 2-WIRE; QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SM2A312FPQD
SENSOR, OPTICAL, SCR; Sensor Output:SCR; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Mini-Beam- AC-Voltage Series; Sensing Mode:Plastic Fiber RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fiber Optic Proximity Sensors | Proximity Sensors |
| Product Number | 398436 | 21H9546 |
| Product Name | Photoelectric | Sensor, Optical, Scr; Sensor Output Banner Engineering |
| Electrical Output | Current |