PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Contact Current Max:150mA; Sensing Mode:Fixed-Field RoHS Compliant: Yes
Features:
PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, 10-30 VDC, FIXED FIELD, 2 METER CABLE, COMPLIMENTARY PNP OUTPUT, 100 MM SENSING RANGE, (30326). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches S18SP6FF100
| Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 02H7656 | 70167932 | 5676 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric, Fixed-Field, 18mm Plastic, In: 10-30 VDC, Out: PNP, 4" Range, 2m | Photoelectric |
| Operation Distance | 3.94 inch (100 mm) | 3.94 inch (100 mm) |