Banner Engineering Corp. Photoelectric, Industrial SM312LV

Description
"Retroreflective, NonPolarized Optical Sensor 196.850"" (5m) NPN/PNP - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Retroreflective, NonPolarized Optical Sensor 196.850"" (5m) NPN/PNP - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-SM312LV-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-SM312LV-ND
Photoelectric, Industrial 2170-SM312LV-ND
"Retroreflective, NonPolarized Optical Sensor 196.850"" (5m) NPN/PNP - Dark-ON/Light-ON"

"Retroreflective, NonPolarized Optical Sensor 196.850"" (5m) NPN/PNP - Dark-ON/Light-ON"

Buy Now Datasheet
Sensor; Bipolar NPN/PNP; Photoelectric;15; LED; 10 to 30 VDC; 1ms (Min.); ABS - 70167897 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Bipolar NPN/PNP; Photoelectric;15; LED; 10 to 30 VDC; 1ms (Min.); ABS
70167897
Sensor; Bipolar NPN/PNP; Photoelectric;15; LED; 10 to 30 VDC; 1ms (Min.); ABS 70167897
Features: Compact, High-Performance Sensors with 18 mm Threaded Lens or Side Mount All sensing Modes Available, Some with Ranges to 30 m Signal Strength Output Indicator 2 m Integral Cable Models Listed (QD Models Available for DC Models) Expert Models with Push-Button TEACH-Mode Configuration Available Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: Registration Mark Detection Carton on Conveyor Clear Film Web Break Baggage Handling Bottle Conveying

Features:

  • Compact, High-Performance Sensors with 18 mm Threaded Lens or Side Mount
  • All sensing Modes Available, Some with Ranges to 30 m
  • Signal Strength Output Indicator
  • 2 m Integral Cable Models Listed (QD Models Available for DC Models)
  • Expert Models with Push-Button TEACH-Mode Configuration Available
  • Accessories Available: Cordsets, Brackets, Reflectors and Apertures
    Applications:
  • Registration Mark Detection
  • Carton on Conveyor
  • Clear Film Web Break
  • Baggage Handling
  • Bottle Conveying
Supplier's Site
Photoelectric Sensor; Sensor Output Banner Engineering - 02H7616 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
02H7616
Photoelectric Sensor; Sensor Output Banner Engineering 02H7616
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM312 Series; Contact Current Max:150mA; Output Current Max:150mA RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM312 Series; Contact Current Max:150mA; Output Current Max:150mA RoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric - 10417 - Radwell International
Willingboro, NJ, United States
Photoelectric
10417
Photoelectric 10417
PHOTOELECTRIC SENSOR, MINI BEAM SERIES INDUSTRY STANDARD, RETRO, 5 M RANGE, 10-30 VDC, 1 NPN / 1 PNP, BIPOLAR, 2 M CABLE, 25618. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, MINI BEAM SERIES INDUSTRY STANDARD, RETRO, 5 M RANGE, 10-30 VDC, 1 NPN / 1 PNP, BIPOLAR, 2 M CABLE, 25618. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches SM312LV

BANNER ENGINEERING Sensors & Switches SM312LV

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-SM312LV-ND 70167897 02H7616 10417
Product Name Photoelectric, Industrial Sensor; Bipolar NPN/PNP; Photoelectric;15; LED; 10 to 30 VDC; 1ms (Min.); ABS Photoelectric Sensor; Sensor Output Banner Engineering Photoelectric
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Mini Slot Sensor PM-U5 - IMS.PE.PM-U25 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot
Operation Distance 0.2362 inch (6 mm)
Optical Technology Type Through Beam
View Details
RightSight Photosensor - 42EF-R2KBBT-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 2.36 inch (59.99 mm)
View Details
Photo-electric proximity switches - IFOD - M30 - IFOD 10-300-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details