Banner Engineering Corp. Optical Label Sensor, 5Mm, Pnp, 30Vdc; Sensor Output Banner Engineering SLE5-PIR-2M

Description
OPTICAL LABEL SENSOR, 5MM, PNP, 30VDC; Sensor Output:PNP; Sensing Range Max:5mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SLE5 Series RoHS Compliant: Yes
Datasheet
Description
OPTICAL LABEL SENSOR, 5MM, PNP, 30VDC; Sensor Output:PNP; Sensing Range Max:5mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SLE5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Label Sensor, 5Mm, Pnp, 30Vdc; Sensor Output Banner Engineering - 52AH6850 - Newark, An Avnet Company
Chicago, IL, United States
Optical Label Sensor, 5Mm, Pnp, 30Vdc; Sensor Output Banner Engineering
52AH6850
Optical Label Sensor, 5Mm, Pnp, 30Vdc; Sensor Output Banner Engineering 52AH6850
OPTICAL LABEL SENSOR, 5MM, PNP, 30VDC; Sensor Output:PNP; Sensing Range Max:5mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SLE5 Series RoHS Compliant: Yes

OPTICAL LABEL SENSOR, 5MM, PNP, 30VDC; Sensor Output:PNP; Sensing Range Max:5mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SLE5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 52AH6850
Product Name Optical Label Sensor, 5Mm, Pnp, 30Vdc; Sensor Output Banner Engineering
Operation Distance 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular DC 4 Wire Inductive Proximity Sensor - S3157 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details