MINI-BEAM: RECEIVER; RANGE: 3 M;
PHOTOELECTRIC SENSOR; Sensor Output:SCR; Sensing Range Max:3m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Mini-Beam- AC-Voltage Series; Sensing Mode:Opposed; Sensor Input:Optical RoHS Compliant: Yes
MINI-BEAM: RECEIVER, RANGE: 3 M, INPUT: 24-240 V AC, OUTPUT: SPST SOLID-STATE 2-WIRE, MICRO 3-PIN INTEGRAL QD, 26846, FOR EMITTER SEE PART # SMA31EQD. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-SM2A31RQD-ND | 21H9510 | 13974 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |