Banner Engineering Corp. Sensor, Safety, Magnetic Switch, 10ft cable, used w/model SI-MAG1C SI-MAG2SM

Description
Features: Compact 3-Piece Non-Contact System (Requires a GM-FA-10J Guard Monitoring Module) or SC22 Safety Controller IP67, NEMA 4X-Rated, Sealed to Resist Water and Dirt Designed to Resist Intentional Defeat Tolerates Some Misalignment and Changes in Distance Installs Easily, Can Be Concealed for Added Protection from Intentional Defeat
Datasheet
Description
Features: Compact 3-Piece Non-Contact System (Requires a GM-FA-10J Guard Monitoring Module) or SC22 Safety Controller IP67, NEMA 4X-Rated, Sealed to Resist Water and Dirt Designed to Resist Intentional Defeat Tolerates Some Misalignment and Changes in Distance Installs Easily, Can Be Concealed for Added Protection from Intentional Defeat
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Safety, Magnetic Switch, 10ft cable, used w/model SI-MAG1C - 70167297 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Safety, Magnetic Switch, 10ft cable, used w/model SI-MAG1C
70167297
Sensor, Safety, Magnetic Switch, 10ft cable, used w/model SI-MAG1C 70167297
Features: Compact 3-Piece Non-Contact System (Requires a GM-FA-10J Guard Monitoring Module) or SC22 Safety Controller IP67, NEMA 4X-Rated, Sealed to Resist Water and Dirt Designed to Resist Intentional Defeat Tolerates Some Misalignment and Changes in Distance Installs Easily, Can Be Concealed for Added Protection from Intentional Defeat

Features:

  • Compact 3-Piece Non-Contact System (Requires a GM-FA-10J Guard Monitoring Module) or SC22 Safety Controller
  • IP67, NEMA 4X-Rated, Sealed to Resist Water and Dirt
  • Designed to Resist Intentional Defeat
  • Tolerates Some Misalignment and Changes in Distance
  • Installs Easily, Can Be Concealed for Added Protection from Intentional Defeat
Supplier's Site
Proximity Sensor; Supply Voltage Dc Min Banner Engineering - 21H7939 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Supply Voltage Dc Min Banner Engineering
21H7939
Proximity Sensor; Supply Voltage Dc Min Banner Engineering 21H7939
PROXIMITY SENSOR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Housing:Rectangular; No. of Pins:-; Output Current:8A; Operating Magnetic Force Max:-; Product Range:SI-MAG2SM; Accessory Type:Magnetic Safety Switch Model RoHS Compliant: Yes

PROXIMITY SENSOR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Housing:Rectangular; No. of Pins:-; Output Current:8A; Operating Magnetic Force Max:-; Product Range:SI-MAG2SM; Accessory Type:Magnetic Safety Switch Model RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 70167297 21H7939
Product Name Sensor, Safety, Magnetic Switch, 10ft cable, used w/model SI-MAG1C Proximity Sensor; Supply Voltage Dc Min Banner Engineering
Operation Distance 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3061 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX4330 Photomicrosensor (Transmissive) - EE-SX4330 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers