Banner Engineering Corp. Photoelectric, Industrial SM2A312W

Description
MINI-BEAM: DIVERGENT DIFFUSE; RA
Request a Quote Datasheet
Description
MINI-BEAM: DIVERGENT DIFFUSE; RA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-SM2A312W-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-SM2A312W-ND
Photoelectric, Industrial 2170-SM2A312W-ND
MINI-BEAM: DIVERGENT DIFFUSE; RA

MINI-BEAM: DIVERGENT DIFFUSE; RA

Buy Now Datasheet
Photoelectric - 13945 - Radwell International
Willingboro, NJ, United States
Photoelectric
13945
Photoelectric 13945
26265 - MINI-BEAM: DIVERGENT DIFFUSE; RANGE: 130 MM; INPUT: 24-240 V AC; OUTPUT: SPST SOLID-STATE 2-WIRE; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

26265 - MINI-BEAM: DIVERGENT DIFFUSE; RANGE: 130 MM; INPUT: 24-240 V AC; OUTPUT: SPST SOLID-STATE 2-WIRE; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches SM2A312W

BANNER ENGINEERING Sensors & Switches SM2A312W

Supplier's Site
SENSOR, PHOTOELECTRIC, MINI-BEAM DIVERGENT DIFFUSE - 70167341 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, PHOTOELECTRIC, MINI-BEAM DIVERGENT DIFFUSE
70167341
SENSOR, PHOTOELECTRIC, MINI-BEAM DIVERGENT DIFFUSE 70167341
Self Contained AC Operated Wide-Angle Diffuse Mode Proximity Sensor Compact, Modulated, Infrared Diffuse Mode Sensor for 24-240V ac Operation Wide-Angle (divergent) Mode Sensor, 125mm (5 in.) Range; Ideal for Close-Range Translucent or Transparent Objects Clear Acrylic Opto-Element Covers to Meet FDA Application Requirements Switch Selectable for Light Operate or Dark Operate SPST SCR Output up to 300mA; Low Leakage Current and Saturation Voltage Rugged, Epoxy-Encapsulated Construction meets NEMA 4X; IEC IP67

Self Contained AC Operated Wide-Angle Diffuse Mode Proximity Sensor

  • Compact, Modulated, Infrared Diffuse Mode Sensor for 24-240V ac Operation
  • Wide-Angle (divergent) Mode Sensor, 125mm (5 in.) Range; Ideal for Close-Range Translucent or Transparent Objects
  • Clear Acrylic Opto-Element Covers to Meet FDA Application Requirements
  • Switch Selectable for Light Operate or Dark Operate
  • SPST SCR Output up to 300mA; Low Leakage Current and Saturation Voltage
  • Rugged, Epoxy-Encapsulated Construction meets NEMA 4X; IEC IP67
Supplier's Site

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc.
Product Category Photoelectric Sensors Proximity Sensors Photoelectric Sensors
Product Number 2170-SM2A312W-ND 13945 70167341
Product Name Photoelectric, Industrial Photoelectric SENSOR, PHOTOELECTRIC, MINI-BEAM DIVERGENT DIFFUSE
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - OG0041 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 23.62 inch (1 to 600 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
18 mm Metal Housing Photelectric Sensor, DC - S4480 - Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photosensor - 42EF-S1KBA-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 7.65 inch (194 mm)
View Details
2 suppliers
Photoelectric Sensors - 2669324 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Optical Technology Type Retroreflective
Power Requirements DC Powered
View Details
2 suppliers