Banner Engineering Corp. Photoelectric SM312FPQD-44541

Description
SM312FPQD-44541 3PIN PICO CONN HEWLETT PACKARD, PART # 44541. FREE 2 YEAR RADWELL WARRANTY
Description
SM312FPQD-44541 3PIN PICO CONN HEWLETT PACKARD, PART # 44541. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 4717501 - Radwell International
Willingboro, NJ, United States
Photoelectric
4717501
Photoelectric 4717501
SM312FPQD-44541 3PIN PICO CONN HEWLETT PACKARD, PART # 44541. FREE 2 YEAR RADWELL WARRANTY

SM312FPQD-44541 3PIN PICO CONN HEWLETT PACKARD, PART # 44541. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4717501
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005405-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - Industrial - 1882-1040748-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers