Banner Engineering Corp. Photoelectric SLM10P6QN

Description
DISCONTINUED BY MANUFACTURER, NICKEL PLATED METAL SLOT SENSOR, (75449), SLM SERIES, SLOT WIDTH: 10 MM, INPUT 10 - 30VDC; OUTPUT: PNP, INTEGRAL PICO QUICK DISCONNECT, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, NICKEL PLATED METAL SLOT SENSOR, (75449), SLM SERIES, SLOT WIDTH: 10 MM, INPUT 10 - 30VDC; OUTPUT: PNP, INTEGRAL PICO QUICK DISCONNECT, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 3195126 - Radwell International
Willingboro, NJ, United States
Photoelectric
3195126
Photoelectric 3195126
DISCONTINUED BY MANUFACTURER, NICKEL PLATED METAL SLOT SENSOR, (75449), SLM SERIES, SLOT WIDTH: 10 MM, INPUT 10 - 30VDC; OUTPUT: PNP, INTEGRAL PICO QUICK DISCONNECT, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, NICKEL PLATED METAL SLOT SENSOR, (75449), SLM SERIES, SLOT WIDTH: 10 MM, INPUT 10 - 30VDC; OUTPUT: PNP, INTEGRAL PICO QUICK DISCONNECT, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 3195126
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 162873 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.36 inch (60 mm)
View Details
3 suppliers
Proximity Sensors - Industrial - 1882-1040855-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers
Proximity sensor - SIEN-M30NB-NO-K-L - Festo Corporation
Specs
Operation Distance 0.5906 inch (15 mm)
Repeatability 29.53 mils (750 µm)
Switching Frequency 0.7000 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details