Banner Engineering Corp. Photoelectric SLO30VB6YQPMA13DO

Description
74197 - SLO30VB6YQPMA13DO 700 MA 4 PIN 6INCH PUR MALE EURO. FREE 2 YEAR RADWELL WARRANTY
Description
74197 - SLO30VB6YQPMA13DO 700 MA 4 PIN 6INCH PUR MALE EURO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 10861007 - Radwell International
Willingboro, NJ, United States
Photoelectric
10861007
Photoelectric 10861007
74197 - SLO30VB6YQPMA13DO 700 MA 4 PIN 6INCH PUR MALE EURO. FREE 2 YEAR RADWELL WARRANTY

74197 - SLO30VB6YQPMA13DO 700 MA 4 PIN 6INCH PUR MALE EURO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 10861007
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093504 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 to 0.0984 inch (1.5 to 2.5 mm)
View Details
Photoelectric Proximity Sensors - 5000004958-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
View Details