Lapp Tannehill Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575)... | |
| Flexo® PET (PT) is used in electronics, automotive, marine and industrial wire harnessing applications where cost efficiency and durability are critical. The unique braided construction and wide expandability allows quick... | |
| Flexo® RODENT RESISTANT (RRN) is the latest solution from Techflex for fighting the harmful effects of unprotected wires which are exposed to rodents. Muskrats, mice, rats, and other rodents have... | |
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-1/4-black cut to 1 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-1/4-black cut to 1.5 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-1/4-black cut to 2 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-1/4-black cut to 4 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-1/8-black cut to 1 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-1/8-black cut to 1.5 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-1/8-black cut to 2 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-1/8-black cut to 4 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-3/16-black cut to 1 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-3/16-black cut to 1.5 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-3/16-black cut to 2 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-3/16-black cut to 4 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Sumitomo's SUMIMARK® SM3-12 Black 1-1/2-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Black 1-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Black 1/16-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Black 1/2-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Black 1/4-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Black 1/8-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Black 2-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Black 3/16-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Black 3/32-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Black 3/4-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Black 3/8-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 White 1-1/2-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 White 1-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 White 1/16-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 White 1/2-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 White 1/4-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 White 2-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 White 3/16-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 White 3/4-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 White 3/8-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Yellow 1-1/2-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Yellow 1-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Yellow 1/16-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Yellow 1/2-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Yellow 1/4-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Yellow 1/8-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Yellow 2-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Yellow 3/16-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Yellow 3/32-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Yellow 3/4-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Yellow 3/8-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's Sumitube STS E-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and... | |
| Sumitomo's Sumitube STS L-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 1 inch, White,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 1/2 inch, White,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 1/4 inch, Black,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 1/4 inch, White,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 1/8 inch, Black,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 1/8 inch, White,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 19/6 mm, Black,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 19/6 mm, White,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 24/8 mm, White,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 3/16 inch, Black,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 3/16 inch, White,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 3/4 inch, Black,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 3/4 inch, White,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 3/8 inch, Black,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 3/8 inch, White,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 40/13 mm, White,... | |
| Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 12/3 mm, White,... | |
| Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 16/4 mm, White,... | |
| Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 24/6 mm, White,... | |
| Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 32/8 mm, White,... | |
| Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 4/1 mm, White,... | |
| Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 8/2 mm, White,... | |
| TE Connectivity's 3/8" Clear, 2:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax... | |
| TE Connectivity's MT-PBX 0.04 inch PEBA heat shrink tubing is a tough, robust medical dual wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which... | |
| TE Connectivity's MT-PBX 0.063 inch PEBA heat shrink tubing is a tough, robust medical dual wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which... | |
| TE Connectivity's MT-PBX 0.093 inch PEBA heat shrink tubing is a tough, robust medical dual wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which... | |
| TE Connectivity's MT-PBX 0.1 inch PEBA heat shrink tubing is a tough, robust medical dual wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which... | |
| TE Connectivity's MT-PBX 0.125 inch PEBA heat shrink tubing is a tough, robust medical dual wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which... | |
| TE Connectivity's MT-PBX 0.188 inch PEBA heat shrink tubing is a tough, robust medical dual wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which... | |
| TE Connectivity's MT-PBX 0.25 inch PEBA heat shrink tubing is a tough, robust medical dual wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which... | |
| TE Connectivity's MT-PBX 0.25 inch PEBA heat shrink tubing is a tough, robust medical single wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which... | |
| TE Connectivity's NT 1/2 inch Elastomer heat shrink tubing is a flexible, general purpose modified elastomeric tubing offering good resistance to abrasion and physical abuse in general purpose harnessing applications. | |
| TE Connectivity's NT 3/8 inch Elastomer heat shrink tubing is a flexible, general purpose modified elastomeric tubing offering good resistance to abrasion and physical abuse in general purpose harnessing applications. | |
| TE Connectivity's NTFR 1 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1-0. MANUFACTURER... | |
| TE Connectivity's NTFR 1-1/2 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1-1/2-0. MANUFACTURER... | |
| TE Connectivity's NTFR 1-1/4 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1-1/4-0. MANUFACTURER... | |
| TE Connectivity's NTFR 1-3/4 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1-3/4-0. MANUFACTURER... | |
| TE Connectivity's NTFR 1/2 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1/2-0. MANUFACTURER... | |
| TE Connectivity's NTFR 1/4 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1/4-0. MANUFACTURER... | |
| TE Connectivity's NTFR 1/8 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1/8-0. MANUFACTURER... | |
| TE Connectivity's NTFR 3/16 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 3/16-0. MANUFACTURER... | |
| TE Connectivity's NTFR 3/4 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 3/4-0. MANUFACTURER... | |
| TE Connectivity's NTFR 3/8 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 3/8-0. MANUFACTURER... | |
| TE Connectivity's NTFR 5/8 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 5/8-0. MANUFACTURER... | |
| TE Connectivity's NTFR 7/8 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 7/8-0. MANUFACTURER... | |
| TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation... | |
| TE Connectivity's RNF-150 1 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-1-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RNF-150 1/16 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-1/16-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RNF-150 1/2 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RNF-150 1/4 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RNF-150 1/8 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-1/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RNF-150 3/16 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-3/16-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RNF-150 3/32 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-3/32-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RNF-150 3/4 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-3/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RNF-150 3/64 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-3/64-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RNF-150 3/8 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-3/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RP-4800 No.1 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.1. | |
| TE Connectivity's RP-4800 No.10 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.10. | |
| TE Connectivity's RP-4800 No.11 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.11. | |
| TE Connectivity's RP-4800 No.2 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.2. | |
| TE Connectivity's RP-4800 No.3 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.3. | |
| TE Connectivity's RP-4800 No.4 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.4. | |
| TE Connectivity's RP-4800 No.5 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.5. | |
| TE Connectivity's RP-4800 No.6 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.6. | |
| TE Connectivity's RP-4800 No.7 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.7. | |
| TE Connectivity's RP-4800 No.8 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.8. | |
| TE Connectivity's RP-4800 No.9 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.9. | |
| TE Connectivity's RT-555 1 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-1-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RT-555 1-1/2 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-1-1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RT-555 1-1/4 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-1-1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RT-555 1/2 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RT-555 1/4 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RT-555 1/8 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-1/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RT-555 2 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RT-555 3/16 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-3/16-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RT-555 3/4 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-3/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RT-555 3/8 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-3/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RT-555 5/8 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-5/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RW-200 1 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 1-0. MANUFACTURER : TE... | |
| TE Connectivity's RW-200 1-1/2 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 1-1/2-0. MANUFACTURER : TE... | |
| TE Connectivity's RW-200 1-1/4 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 1-1/4-0. MANUFACTURER : TE... | |
| TE Connectivity's RW-200 1/2 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 1/2-0. MANUFACTURER : TE... | |
| TE Connectivity's RW-200 1/4 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 1/4-0. MANUFACTURER : TE... | |
| TE Connectivity's RW-200 1/8 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 1/8-0. MANUFACTURER : TE... | |
| TE Connectivity's RW-200 2 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 2-0. MANUFACTURER : TE... | |
| TE Connectivity's RW-200 3/16 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 3/16-0. MANUFACTURER : TE... | |
| TE Connectivity's RW-200 3/4 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 3/4-0. MANUFACTURER : TE... | |
| TE Connectivity's RW-200 3/8 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 3/8-0. MANUFACTURER : TE... | |
| TE Connectivity's RW-200 5/8 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 5/8-0. MANUFACTURER : TE... | |
| TE Connectivity's RW-200 7/8 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 7/8-0. MANUFACTURER : TE... | |
| TE Connectivity's SFR 1 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's SFR 1-1/2 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1-1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's SFR 1-1/4 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1-1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's SFR 1-3/4 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1-3/4-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's SFR 1/2 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's SFR 1/4 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's SFR 2 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-2-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's SFR 3/4 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-3/4-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's SFR 3/8 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-3/8-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's SFR 5/8 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-5/8-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's SFR 7/8 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-7/8-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's SRFR 10/6.5 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-10/6.5-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-10/6.5-8 AVAILABILITY... | |
| TE Connectivity's SRFR 15/9.6 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-15/9.6-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-15/9.6-8 AVAILABILITY... | |
| TE Connectivity's SRFR 2.9/1.7 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-2.9/1.7-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-2.9/1.7-8 AVAILABILITY... | |
| TE Connectivity's SRFR 21/13 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-21/13-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-21/13-8 AVAILABILITY... | |
| TE Connectivity's SRFR 29/20 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-29/20-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-29/20-8 AVAILABILITY... | |
| TE Connectivity's SRFR 4/2.9 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-4/2.9-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-4/2.9-8 AVAILABILITY... | |
| TE Connectivity's SRFR 41/27 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-41/27-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-41/27-8 AVAILABILITY... | |
| TE Connectivity's SRFR 51/33 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-51/33-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-51/33-8 AVAILABILITY... | |
| TE Connectivity's SRFR 7.8/4.6 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-7.8/4.6-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-7.8/4.6-8 AVAILABILITY... | |
| TE Connectivity's SWFR X2 1.5mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-1.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 10mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-10.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 12mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-12.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 18mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-18.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 1mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-1.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 2.5mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-2.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 25mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-25.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 2mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-2.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 3.5mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-3.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 30mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-30.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 3mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-3.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 4mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-4.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 5mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-5.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 6mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-6.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 7mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-7.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 8mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-8.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 9mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-9.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X4 0.8mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-0.8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 1.5mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-1.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 13mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-13.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 18mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-18.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 1mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-1.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 2.5mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-2.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 25mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-25.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 2mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-2.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 3.5mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-3.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 3mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-3.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 4mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-4.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 6mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-6.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 9mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-9.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's TAT-125 1 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 1-0. MANUFACTURER : TE... | |
| TE Connectivity's TAT-125 1-1/2 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 1-1/2-0. MANUFACTURER : TE... | |
| TE Connectivity's TAT-125 1/2 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 1/2-0. MANUFACTURER : TE... | |
| TE Connectivity's TAT-125 1/4 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 1/4-0. MANUFACTURER : TE... | |
| TE Connectivity's TAT-125 1/8 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 1/8-0. MANUFACTURER : TE... | |
| TE Connectivity's TAT-125 2 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 2-0. MANUFACTURER : TE... | |
| TE Connectivity's TAT-125 3 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 3-0. MANUFACTURER : TE... | |
| TE Connectivity's TAT-125 3/16 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 3/16-0. MANUFACTURER : TE... | |
| TE Connectivity's TAT-125 3/4 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 3/4-0. MANUFACTURER : TE... | |
| TE Connectivity's TAT-125 3/8 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 3/8-0. MANUFACTURER : TE... | |
| TE Connectivity's TAT-125 4 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 4-0. MANUFACTURER : TE... | |
| TE Connectivity's TC Caps TC 4001 (1/16 inch) Polyolefin heat shrink tubing is a semi-rigid, flame-retardant polyolefin heat-shrinkable cap for wire terminations. Color = White. TE TC-CAPS-4001-9. MANUFACTURER : TE... | |
| TE Connectivity's TC Caps TC 4003 (1/8 inch) Polyolefin heat shrink tubing is a semi-rigid, flame-retardant polyolefin heat-shrinkable cap for wire terminations. Color = Red. TE TC-CAPS-4003-2. MANUFACTURER : TE... | |
| TE Connectivity's TC Caps TC 4005 (1/4 inch) Polyolefin heat shrink tubing is a semi-rigid, flame-retardant polyolefin heat-shrinkable cap for wire terminations. Gray. TE TC-CAPS-4005-8. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv e components. This... |
| << Prev |