TE Connectivity VERSAFIT-1/16-0-SP M23053/5-102-0 M23053/5-102-0 VERSAFIT-1/16-0-SP

Description
VERSAFIT-1/16-0-SP M23053/5-102-0 M23053/5-102-0
Request a Quote Datasheet
Description
VERSAFIT-1/16-0-SP M23053/5-102-0 M23053/5-102-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VERSAFIT-1/16-0-SP M23053/5-102-0 M23053/5-102-0 - VERSAFIT-1/16-0-SP - Heilind Electronics, Inc.
Wilmington, MA, United States
VERSAFIT-1/16-0-SP M23053/5-102-0 M23053/5-102-0
VERSAFIT-1/16-0-SP
VERSAFIT-1/16-0-SP M23053/5-102-0 M23053/5-102-0 VERSAFIT-1/16-0-SP
VERSAFIT-1/16-0-SP M23053/5-102-0 M23053/5-102-0

VERSAFIT-1/16-0-SP M23053/5-102-0 M23053/5-102-0

Buy Now
Heat Shrink Tubing - VERSAFIT-1/16-0-SP-984-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VERSAFIT-1/16-0-SP-984-ND
Heat Shrink Tubing VERSAFIT-1/16-0-SP-984-ND
"Heat Shrink Tubing, Flexible 0.073"" (1.85mm) 2 to 1 Black 984.3' (300.0m)"

"Heat Shrink Tubing, Flexible 0.073"" (1.85mm) 2 to 1 Black 984.3' (300.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-VERSAFIT-1/16-0-SP-3-ND - DigiKey
Thief River Falls, MN, United States
"Heat Shrink Tubing, Flexible 0.073"" (1.85mm) 2 to 1 Black 9.84' (3.00m)"

"Heat Shrink Tubing, Flexible 0.073"" (1.85mm) 2 to 1 Black 9.84' (3.00m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-VERSAFIT-1/16-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-VERSAFIT-1/16-0-SP-ND
Heat Shrink Tubing 484-VERSAFIT-1/16-0-SP-ND
"Heat Shrink Tubing, Flexible 0.073"" (1.85mm) 2 to 1 Black 984.3' (300.0m)"

"Heat Shrink Tubing, Flexible 0.073"" (1.85mm) 2 to 1 Black 984.3' (300.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-VERSAFIT-1/16-0-SP-20-ND - DigiKey
Thief River Falls, MN, United States
"Heat Shrink Tubing, Flexible 0.073"" (1.85mm) 2 to 1 Black 65.6' (20.0m)"

"Heat Shrink Tubing, Flexible 0.073"" (1.85mm) 2 to 1 Black 65.6' (20.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-VERSAFIT-1/16-0-SP-10-ND - DigiKey
Thief River Falls, MN, United States
"Heat Shrink Tubing, Flexible 0.073"" (1.85mm) 2 to 1 Black 32.8' (10.0m)"

"Heat Shrink Tubing, Flexible 0.073"" (1.85mm) 2 to 1 Black 32.8' (10.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-VERSAFIT-1/16-0-SP-5-ND - DigiKey
Thief River Falls, MN, United States
"Heat Shrink Tubing, Flexible 0.073"" (1.85mm) 2 to 1 Black 16.4' (5.0m)"

"Heat Shrink Tubing, Flexible 0.073"" (1.85mm) 2 to 1 Black 16.4' (5.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-VERSAFIT-1/16-0-SP-30-ND - DigiKey
Thief River Falls, MN, United States
"Heat Shrink Tubing, Flexible 0.073"" (1.85mm) 2 to 1 Black 98.4' (30.0m)"

"Heat Shrink Tubing, Flexible 0.073"" (1.85mm) 2 to 1 Black 98.4' (30.0m)"

Buy Now Datasheet
Versafit - 1/16 in Polyolefin Tubing - Black - RAYVER-1/16-0 - Lapp Tannehill
Savage, MN, United States
Versafit - 1/16 in Polyolefin Tubing - Black
RAYVER-1/16-0
Versafit - 1/16 in Polyolefin Tubing - Black RAYVER-1/16-0
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv e components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-1/16-0-SP AVAILABILITY : In Stock SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/16 COLOR : Black EXPANDED ID (IN) : 0.064 ± 0.008 EXPANDED ID (MM) : 1.85 ± .02 RECOVERED ID MAX (IN) : 0.031 RECOVERED ID MAX (MM) : 0.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.017 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.43 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitive components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-1/16-0-SP AVAILABILITY : In Stock SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/16 COLOR : Black EXPANDED ID (IN) : 0.064 ± 0.008 EXPANDED ID (MM) : 1.85 ± .02 RECOVERED ID MAX (IN) : 0.031 RECOVERED ID MAX (MM) : 0.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.017 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.43 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 34AH2810 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
34AH2810
Heat-Shrink Tubing, 2 Raychem Te Connectivity 34AH2810
HEAT-SHRINK TUBING, 2:1, BLACK, 1.85MM ROHS COMPLIANT: YES

HEAT-SHRINK TUBING, 2:1, BLACK, 1.85MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number VERSAFIT-1/16-0-SP VERSAFIT-1/16-0-SP-984-ND 484-VERSAFIT-1/16-0-SP-3-ND 484-VERSAFIT-1/16-0-SP-20-ND 484-VERSAFIT-1/16-0-SP-10-ND 484-VERSAFIT-1/16-0-SP-5-ND 484-VERSAFIT-1/16-0-SP-30-ND RAYVER-1/16-0 34AH2810
Product Name VERSAFIT-1/16-0-SP M23053/5-102-0 M23053/5-102-0 Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Versafit - 1/16 in Polyolefin Tubing - Black Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Centering sleeve - ZBH-7 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details