TE Connectivity Heat Shrink Tubing VERSAFIT-5/8-0-FSP

Description
"Heat Shrink Tubing, Flexible 0.665"" (16.89mm) 2 to 1 Black 600.0' (182.9m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.665"" (16.89mm) 2 to 1 Black 600.0' (182.9m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - VERSAFIT-5/8-0-FSP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VERSAFIT-5/8-0-FSP-ND
Heat Shrink Tubing VERSAFIT-5/8-0-FSP-ND
"Heat Shrink Tubing, Flexible 0.665"" (16.89mm) 2 to 1 Black 600.0' (182.9m)"

"Heat Shrink Tubing, Flexible 0.665"" (16.89mm) 2 to 1 Black 600.0' (182.9m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-VERSAFIT-5/8-0-FSP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-VERSAFIT-5/8-0-FSP-ND
Heat Shrink Tubing 484-VERSAFIT-5/8-0-FSP-ND
"Heat Shrink Tubing, Flexible 0.665"" (16.89mm) 2 to 1 Black 600.0' (182.9m)"

"Heat Shrink Tubing, Flexible 0.665"" (16.89mm) 2 to 1 Black 600.0' (182.9m)"

Buy Now Datasheet
Versafit - 5/8 in Polyolefin Tubing - Black - RAYVER-5/8-0 - Lapp Tannehill
Savage, MN, United States
Versafit - 5/8 in Polyolefin Tubing - Black
RAYVER-5/8-0
Versafit - 5/8 in Polyolefin Tubing - Black RAYVER-5/8-0
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv e components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-5/8-0-FSP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 5/8 COLOR : Black EXPANDED ID (IN) : 0.665 ± 0.015 EXPANDED ID (MM) : 16.9 ± 0.4 RECOVERED ID MAX (IN) : 0.315 RECOVERED ID MAX (MM) : 8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.030 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.76 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitive components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-5/8-0-FSP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 5/8 COLOR : Black EXPANDED ID (IN) : 0.665 ± 0.015 EXPANDED ID (MM) : 16.9 ± 0.4 RECOVERED ID MAX (IN) : 0.315 RECOVERED ID MAX (MM) : 8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.030 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.76 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving
Product Number VERSAFIT-5/8-0-FSP-ND RAYVER-5/8-0
Product Name Heat Shrink Tubing Versafit - 5/8 in Polyolefin Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Sleeve - NPFC-S-2G14-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details