Sumitomo Corporation Sumitube W3B2(4X) 12/3mm Dual Wall Heat Shrink Tubing, White, 4:1 Shrink Ratio SUMW3B2(4X)-12/3-9

Description
Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 12/3 mm, White, Polyolefin, Dual Wall, 4:1 Shrink Ratio MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2(4X)-12/3-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 (4X) HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 12/3 COLOR : White EXPANDED ID (MM) : 12 RECOVERED ID MAX (MM) : 3 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.4 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only
Description
Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 12/3 mm, White, Polyolefin, Dual Wall, 4:1 Shrink Ratio MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2(4X)-12/3-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 (4X) HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 12/3 COLOR : White EXPANDED ID (MM) : 12 RECOVERED ID MAX (MM) : 3 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.4 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Suppliers

Company
Product
Description
Supplier Links
Sumitube W3B2(4X) 12/3mm Dual Wall Heat Shrink Tubing, White, 4:1 Shrink Ratio - SUMW3B2(4X)-12/3-9 - Lapp Tannehill
Savage, MN, United States
Sumitube W3B2(4X) 12/3mm Dual Wall Heat Shrink Tubing, White, 4:1 Shrink Ratio
SUMW3B2(4X)-12/3-9
Sumitube W3B2(4X) 12/3mm Dual Wall Heat Shrink Tubing, White, 4:1 Shrink Ratio SUMW3B2(4X)-12/3-9
Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 12/3 mm, White, Polyolefin, Dual Wall, 4:1 Shrink Ratio MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2(4X)-12/3-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 (4X) HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 12/3 COLOR : White EXPANDED ID (MM) : 12 RECOVERED ID MAX (MM) : 3 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.4 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 12/3 mm, White, Polyolefin, Dual Wall, 4:1 Shrink Ratio


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2(4X)-12/3-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 (4X) HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 12/3 COLOR : White EXPANDED ID (MM) : 12 RECOVERED ID MAX (MM) : 3 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.4 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMW3B2(4X)-12/3-9
Product Name Sumitube W3B2(4X) 12/3mm Dual Wall Heat Shrink Tubing, White, 4:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-35MM-02-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details