TE Connectivity's SWFR X4 1mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-1.0-0.
MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X4-1.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X4 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1mm COLOR : Black EXPANDED ID (IN) : 0.045275591 EXPANDED ID (MM) : 1.15 RECOVERED ID MAX (IN) : 0.019685039 RECOVERED ID MAX (MM) : 0.5 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM
| Lapp Tannehill | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | RAYSWFRX4-1.0-0 |
| Product Name | TE Raychem SWFR X4 1mm Single Wall Heat Shrink Tubing - Black |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |